Kyocera Corporation 0.1UF 6.3V Capacitor CM02X5R104M06AH

Description
CAP CER 0.1UF 6.3V X5R 01005 Product overview: CM02X5R104M06AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02X5R104M06AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 6.3V X5R 01005 Product overview: CM02X5R104M06AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02X5R104M06AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 6.3V Capacitor
60-CM02X5R104M06AH
0.1UF 6.3V Capacitor 60-CM02X5R104M06AH
CAP CER 0.1UF 6.3V X5R 01005 Product overview: CM02X5R104M06AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02X5R104M06AH can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 01005 Product overview: CM02X5R104M06AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02X5R104M06AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 959848-CM02X5R104M06AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959848-CM02X5R104M06AH
Capacitors - Ceramic Capacitors 959848-CM02X5R104M06AH
Win Source Part Number: 959848-CM02X5R104M06 AH Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM02X5R104M06AH DKR,1253-CM02X5R104M 06AHTR,1253-CM02X5R1 04M06AHCT

Win Source Part Number: 959848-CM02X5R104M06AH
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 20,000
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM02X5R104M06AHDKR,1253-CM02X5R104M06AHTR,1253-CM02X5R104M06AHCT

Buy Now Datasheet
Ceramic Capacitors - CM02X5R104M06AH - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CM02X5R104M06AH
Ceramic Capacitors CM02X5R104M06AH
CAP CER 0.1UF 6.3V X5R 01005

CAP CER 0.1UF 6.3V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CM02X5R104M06AH 959848-CM02X5R104M06AH CM02X5R104M06AH
Product Name 0.1UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details