AVX Corporation Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability,... | |
| Discrete Thin Film Resistors Our discrete resistors are single thin film resistors made with high reliability processes and materials and available in multiple termination types. AVX Precision resistors are key... | |
| High Power Resistors Complete line of high powered resistive products designed and manufactured in our ISO-9001 facility using non-toxic, cost effective, Aluminum Nitride base substrates. All products are designed to... | |
| Ultra Broadband Resistors (UBR) Features & Benefits Ultra broadband performance Small size Tight tolerance High stability RoHS compliant Typical Applications Optical signal processing RF/Microwave communications Optical transceiver modules Broadband receiver... |