Kyocera Corporation Ceramic Capacitors 1808HC331KAT1A

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808HC331KAT1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808HC331KAT1A-ND
Ceramic Capacitors 1808HC331KAT1A-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808HC331KAT1A - 1065283-1808HC331KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808HC331KAT1A
1065283-1808HC331KAT1A
Ceramic Capacitors - 1808HC331KAT1A 1065283-1808HC331KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1065283-1808HC331KAT 1A Packaging: Reel - TR Features: High Voltage Voltage Rating: 3000V (3kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.080" (2.03mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1065283-1808HC331KAT1A
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 3000V (3kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.080" (2.03mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 330PF 3KV X7R 1808 - 66-1808HC331KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 3KV X7R 1808
66-1808HC331KAT1A
CAP CER 330PF 3KV X7R 1808 66-1808HC331KAT1A
CAP CER 330PF 3KV X7R 1808

CAP CER 330PF 3KV X7R 1808

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1808HC331KAT1A-ND 1065283-1808HC331KAT1A 66-1808HC331KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors - 1808HC331KAT1A CAP CER 330PF 3KV X7R 1808
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - OTBF205KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers