Kyocera Corporation Ceramic Capacitors 18122C104JAT2A

Description
0.1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43BR72D104JVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43BR72D104JVTR-ND
Ceramic Capacitors 478-KGM43BR72D104JVTR-ND
0.1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±5% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331354-18122C104JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331354-18122C104JAT2A
Capacitors - Ceramic Capacitors 1331354-18122C104JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331354-18122C104JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: X7R Thickness (Max): 0.040" (1.02mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331354-18122C104JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Thickness (Max): 0.040" (1.02mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 200V 1uF Capacitor
60-18122C104JAT2A
SMD 200V 1uF Capacitor 60-18122C104JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72D104JV NEW GLOBAL PN 200V .1uF A 581-KGM43BR72D104JV Product overview: 18122C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18122C104JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43BR72D104JV NEW GLOBAL PN 200V .1uF A 581-KGM43BR72D104JV Product overview: 18122C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18122C104JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 200V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx - 56J3170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 200V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
56J3170
Ceramic Capacitor 0.1Uf, 200V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx 56J3170
CERAMIC CAPACITOR 0.1UF, 200V, X7R, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 200V, X7R, 5%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43BR72D104JVTR-ND 1331354-18122C104JAT2A 60-18122C104JAT2A 56J3170
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 200V 1uF Capacitor Ceramic Capacitor 0.1Uf, 200V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers