Win Source Part Number: 1164022-1808HC471KAT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Cap Ceramic 470pF 3000V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808HC471KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC471KAT1A can be used for catalog matching and distributor lookup.
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAPACITOR CERAMIC 470PF 3000V, X7R, 10%, 1808; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1164022-1808HC471KAT1A | 60-1808HC471KAT1A | 1808HC471KAT1A-ND | 36K6936 |
| Product Name | Capacitors - Ceramic Capacitors | SMD 470pF 3000V Capacitor | Ceramic Capacitors | Capacitor Ceramic 470Pf 3000V, X7R, 10%, 1808; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 3000 volts | 3000 volts | 3000 volts | 3000 volts |