Kyocera Corporation Ceramic Capacitors SR151A270JAR

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4848-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4848-ND
Ceramic Capacitors 478-4848-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1306775-SR151A270JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306775-SR151A270JAR
Capacitors - Ceramic Capacitors 1306775-SR151A270JAR
Win Source Part Number: 1306775-SR151A270JAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4848,SR151A270JA R

Win Source Part Number: 1306775-SR151A270JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4848,SR151A270JAR

Buy Now Datasheet
Singapore, Singapore
27pF 100V Capacitor
60-SR151A270JAR
27pF 100V Capacitor 60-SR151A270JAR
Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A270JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A270JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 27Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 56K3578 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
56K3578
Ceramic Capacitor 27Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 56K3578
CERAMIC CAPACITOR 27PF 100V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 100V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 27 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 95W8648 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 27 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
95W8648
Multilayer Ceramic Capacitor, Skycap Sr Series, 27 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 95W8648
Multilayer Ceramic Capacitor, SkyCap SR Series, 27 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 27 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL 27PF, 100V, 5%,C0G - 70195694 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 27PF, 100V, 5%,C0G
70195694
CAPACITOR CERAMIC , RADIAL 27PF, 100V, 5%,C0G 70195694
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4848-ND 1306775-SR151A270JAR 60-SR151A270JAR 56K3578 95W8648 70195694
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 27pF 100V Capacitor Ceramic Capacitor 27Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 27 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx CAPACITOR CERAMIC , RADIAL 27PF, 100V, 5%,C0G
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details