Kyocera Corporation Capacitors - Ceramic Capacitors CU02CGR20B16AH

Description
Win Source Part Number: 1156317-CU02CGR20B16 AH Category: Capacitors>Ceramic Capacitors Series: CU Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 20,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CU02CGR20B16AHT R,1253-CU02CGR20B16A HDKR,1253-CU02CGR20B 16AHCT
Request a Quote Datasheet
Description
Win Source Part Number: 1156317-CU02CGR20B16 AH Category: Capacitors>Ceramic Capacitors Series: CU Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 20,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CU02CGR20B16AHT R,1253-CU02CGR20B16A HDKR,1253-CU02CGR20B 16AHCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1156317-CU02CGR20B16AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1156317-CU02CGR20B16AH
Capacitors - Ceramic Capacitors 1156317-CU02CGR20B16AH
Win Source Part Number: 1156317-CU02CGR20B16 AH Category: Capacitors>Ceramic Capacitors Series: CU Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 20,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CU02CGR20B16AHT R,1253-CU02CGR20B16A HDKR,1253-CU02CGR20B 16AHCT

Win Source Part Number: 1156317-CU02CGR20B16AH
Category: Capacitors>Ceramic Capacitors
Series: CU
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 20,000
Capacitance: 0.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CU02CGR20B16AHTR,1253-CU02CGR20B16AHDKR,1253-CU02CGR20B16AHCT

Buy Now Datasheet
Singapore, Singapore
SMD 16V 0.2pF 0.1pF Capacitor
60-CU02CGR20B16AH
SMD 16V 0.2pF 0.1pF Capacitor 60-CU02CGR20B16AH
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 0.2pF C0G 01005 Tol 0.1pF Product overview: CU02CGR20B16AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.2pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.2pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CU02CGR20B16AH can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 0.2pF C0G 01005 Tol 0.1pF Product overview: CU02CGR20B16AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.2pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.2pF, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CU02CGR20B16AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1156317-CU02CGR20B16AH 60-CU02CGR20B16AH
Product Name Capacitors - Ceramic Capacitors SMD 16V 0.2pF 0.1pF Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-7 microF 2.00E-7 microF
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers