Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors SA111E104MAR

Description
KYOCERA AVX SA111E104MAR
Request a Quote Datasheet
Description
KYOCERA AVX SA111E104MAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441941
MLCCs - Multilayer Ceramic Capacitors 1441941
KYOCERA AVX SA111E104MAR

KYOCERA AVX SA111E104MAR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441864 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441864
MLCCs - Multilayer Ceramic Capacitors 1441864
KYOCERA AVX SA111E104MAR

KYOCERA AVX SA111E104MAR

Supplier's Site
Ceramic Capacitors - 478-3154-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3154-2-ND
Ceramic Capacitors 478-3154-2-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3154-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3154-1-ND
Ceramic Capacitors 478-3154-1-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - SA111E104MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA111E104MAR
Ceramic Capacitors SA111E104MAR
CAP CER 0.1UF 100V Z5U AXIAL

CAP CER 0.1UF 100V Z5U AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 60R5804 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
60R5804
Ceramic Capacitor 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 60R5804
CERAMIC CAPACITOR 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 36K5734 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
36K5734
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 36K5734
CAPACITOR CERAMIC 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441941 478-3154-2-ND SA111E104MAR 60R5804 36K5734
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor; Axial Leaded
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Z5U Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details