AVX Corporation Capacitor, Ceramic;27pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d CK05BX270K

Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
Description
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic;27pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d - 70195865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;27pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d
70195865
Capacitor, Ceramic;27pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d 70195865
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitor 27Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1773 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1773
Ceramic Capacitor 27Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1773
CERAMIC CAPACITOR 27PF, 200V, X7R, 10%, RADIAL; Capacitance:27pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 27PF, 200V, X7R, 10%, RADIAL; Capacitance:27pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - CK05BX270K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX270K
Ceramic Capacitors CK05BX270K
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 70195865 52J1773 CK05BX270K
Product Name Capacitor, Ceramic;27pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d Ceramic Capacitor 27Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details