AVX Corporation Ceramic Capacitors 1812AC103KAT1A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2990-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2990-6-ND
Ceramic Capacitors 478-2990-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2990-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2990-2-ND
Ceramic Capacitors 478-2990-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2990-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2990-1-ND
Ceramic Capacitors 478-2990-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812AC103KAT1A - 760666-1812AC103KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812AC103KAT1A
760666-1812AC103KAT1A
Ceramic Capacitors - 1812AC103KAT1A 760666-1812AC103KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 760666-1812AC103KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1812B103K102NTM; 1812B103K102NT; 102S43W103KV4T; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2035 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760666-1812AC103KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 1812B103K102NTM; 1812B103K102NT; 102S43W103KV4T;
Introduction Date: October 27, 2017
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2035
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 1812AC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812AC103KAT1A
Ceramic Capacitors 1812AC103KAT1A
CAP CER 10000PF 1KV X7R 1812

CAP CER 10000PF 1KV X7R 1812

Supplier's Site Datasheet
CAP CER 10000PF 1KV X7R 1812 - 66-1812AC103KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 1KV X7R 1812
66-1812AC103KAT1A
CAP CER 10000PF 1KV X7R 1812 66-1812AC103KAT1A
CAP CER 10000PF 1KV X7R 1812

CAP CER 10000PF 1KV X7R 1812

Supplier's Site
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 93C9083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
93C9083
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 93C9083
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1812RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2990-6-ND 478-2990-2-ND 760666-1812AC103KAT1A 1812AC103KAT1A 66-1812AC103KAT1A 93C9083
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1812AC103KAT1A Ceramic Capacitors CAP CER 10000PF 1KV X7R 1812 Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details