Kyocera Corporation Ceramic Capacitors SA115E334MAR

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5206-2-ND
Ceramic Capacitors 478-5206-2-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5206-1-ND
Ceramic Capacitors 478-5206-1-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

0.33µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Singapore, Singapore
0.33uF 50V Capacitor
60-SA115E334MAR
0.33uF 50V Capacitor 60-SA115E334MAR
Cap Ceramic 0.33uF 50V Z5U 20% Axial 85°C T/R Product overview: SA115E334MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115E334MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.33uF 50V Z5U 20% Axial 85°C T/R Product overview: SA115E334MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA115E334MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304442-SA115E334MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304442-SA115E334MAR
Capacitors - Ceramic Capacitors 1304442-SA115E334MAR
Win Source Part Number: 1304442-SA115E334MAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.33 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-5206-2,SA115E334 MAR,478-5206-1

Win Source Part Number: 1304442-SA115E334MAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.33 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-5206-2,SA115E334MAR,478-5206-1

Buy Now Datasheet
CAP CER 0.33UF 50V Z5U AXIAL - 66-SA115E334MAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 50V Z5U AXIAL
66-SA115E334MAR
CAP CER 0.33UF 50V Z5U AXIAL 66-SA115E334MAR
CAP CER 0.33UF 50V Z5U AXIAL

CAP CER 0.33UF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 96M0970 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
96M0970
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 96M0970
CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5740 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
36K5740
Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 36K5740
CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.05mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:3.05mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5206-2-ND 60-SA115E334MAR 1304442-SA115E334MAR 66-SA115E334MAR 96M0970 36K5740
Product Name Ceramic Capacitors 0.33uF 50V Capacitor Capacitors - Ceramic Capacitors CAP CER 0.33UF 50V Z5U AXIAL Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.33Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 C (50 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers