Kyocera Corporation SMD 0.047uF 50V Capacitor W3A45C473KAT2A

Description
Cap Ceramic Array 0.047uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C473KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.047uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C473KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.047uF 50V Capacitor
57-W3A45C473KAT2A
SMD 0.047uF 50V Capacitor 57-W3A45C473KAT2A
Cap Ceramic Array 0.047uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C473KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.047uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C473KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1104412-W3A45C473KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1104412-W3A45C473KAT2A
Capacitors - Capacitor Networks, Arrays 1104412-W3A45C473KAT2A
Win Source Part Number: 1104412-W3A45C473KAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.047µF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CDR32BX223AKWR; CKCA43X7R1E473M100AA ; CKCA43X7R1E473M; CKCL22X7R1H473M085AK ; CKCL22X7R1E473M085AK W3A45C473KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-11168-2,W3A45C47 3KAT2A-ND,478-11168- 6,478-11168-1

Win Source Part Number: 1104412-W3A45C473KAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.047µF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CDR32BX223AKWR; CKCA43X7R1E473M100AA; CKCA43X7R1E473M; CKCL22X7R1H473M085AK; CKCL22X7R1E473M085AKW3A45C473KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-11168-2,W3A45C473KAT2A-ND,478-11168-6,478-11168-1

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11168-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11168-1-ND
Capacitor Networks, Arrays 478-11168-1-ND
0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11168-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11168-2-ND
Capacitor Networks, Arrays 478-11168-2-ND
0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11168-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11168-6-ND
Capacitor Networks, Arrays 478-11168-6-ND
0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C473KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C473KAT2A
Capacitors - Capacitor Networks, Arrays W3A45C473KAT2A
CAP ARRAY 0.047UF 50V X7R 0612

CAP ARRAY 0.047UF 50V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A45C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45C473KAT2A
Capacitor Networks, Arrays W3A45C473KAT2A
CAP ARRAY 0.047UF 50V X7R 0612

CAP ARRAY 0.047UF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0179
Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0179
CAPACITOR ARRAY, 0.047UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Cap Array, 0.047Uf, 4 Element, 0612; Capacitance Kyocera Avx - 08AK4768 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.047Uf, 4 Element, 0612; Capacitance Kyocera Avx
08AK4768
Cap Array, 0.047Uf, 4 Element, 0612; Capacitance Kyocera Avx 08AK4768
CAP ARRAY, 0.047UF, 4 ELEMENT, 0612; Capacitance:0.047µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Length:1.6mm RoHS Compliant: Yes

CAP ARRAY, 0.047UF, 4 ELEMENT, 0612; Capacitance:0.047µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Networks, Arrays - W3A45C473KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C473KAT2A
Capacitor Networks, Arrays W3A45C473KAT2A
CAP ARRAY 0.047UF 50V X7R 0612

CAP ARRAY 0.047UF 50V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A45C473KAT2A 1104412-W3A45C473KAT2A 478-11168-1-ND 478-11168-6-ND W3A45C473KAT2A W3A45C473KAT2A 55J0179 W3A45C473KAT2A
Product Name SMD 0.047uF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Wraparound Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details