AVX Corporation Ceramic Capacitors - CM03CG100D25AB CM03CG100D25AB

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963271-CM03CG100D25A B Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 10 pF Height: 330 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963271-CM03CG100D25A B Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 10 pF Height: 330 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM03CG100D25AB - 963271-CM03CG100D25AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM03CG100D25AB
963271-CM03CG100D25AB
Ceramic Capacitors - CM03CG100D25AB 963271-CM03CG100D25AB
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963271-CM03CG100D25A B Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 10 pF Height: 330 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963271-CM03CG100D25AB
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 10 pF
Height: 330 µm
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
SMD Capacitor
60-CM03CG100D25AB
SMD Capacitor 60-CM03CG100D25AB
Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: CM03CG100D25AB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03CG100D25AB can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT Product overview: CM03CG100D25AB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM03CG100D25AB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 963271-CM03CG100D25AB 60-CM03CG100D25AB
Product Name Ceramic Capacitors - CM03CG100D25AB SMD Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details