Kyocera Corporation SMD 0.001uF 50V Capacitor W3A45C102KAT2A

Description
Cap Ceramic Array 0.001uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.001uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 50V Capacitor
57-W3A45C102KAT2A
SMD 0.001uF 50V Capacitor 57-W3A45C102KAT2A
Cap Ceramic Array 0.001uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.001uF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C102KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1154119-W3A45C102KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1154119-W3A45C102KAT2A
Capacitors - Capacitor Networks, Arrays 1154119-W3A45C102KAT2A
Win Source Part Number: 1154119-W3A45C102KAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 50 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Package / Case: 1206 (3216 Metric) Supplier Device Package: 0612 (1632 Metric) Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): W3A45C102KAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-11424-2,478-1142 4-1,W3A45C102KAT2A-N D,478-11424-6

Win Source Part Number: 1154119-W3A45C102KAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 50 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): W3A45C102KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-11424-2,478-11424-1,W3A45C102KAT2A-ND,478-11424-6

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11424-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11424-2-ND
Capacitor Networks, Arrays 478-11424-2-ND
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11424-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11424-6-ND
Capacitor Networks, Arrays 478-11424-6-ND
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11424-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11424-1-ND
Capacitor Networks, Arrays 478-11424-1-ND
1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C102KAT2A
Capacitors - Capacitor Networks, Arrays W3A45C102KAT2A
CAP ARRAY 1000PF 50V X7R 0612

CAP ARRAY 1000PF 50V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A45C102KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C102KAT2A
Capacitor Networks, Arrays W3A45C102KAT2A
CAP ARRAY 1000PF 50V X7R 0612

CAP ARRAY 1000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Array, 1000Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 65M6619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
65M6619
Capacitor Array, 1000Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 65M6619
CAPACITOR ARRAY, 1000PF, 50V, X7R, 10%, 0612; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 50V, X7R, 10%, 0612; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A45C102KAT2A 1154119-W3A45C102KAT2A 478-11424-2-ND 478-11424-6-ND W3A45C102KAT2A W3A45C102KAT2A 65M6619
Product Name SMD 0.001uF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 1000Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details