AVX Corporation Ceramic Capacitors 1812GC822KAZ2A

Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF43JR73D822KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR73D822KVCT-ND
Ceramic Capacitors 478-KGF43JR73D822KVCT-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JR73D822KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR73D822KVDKR-ND
Ceramic Capacitors 478-KGF43JR73D822KVDKR-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF43JR73D822KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF43JR73D822KVTR-ND
Ceramic Capacitors 478-KGF43JR73D822KVTR-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355697 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355697
MLCCs - Multilayer Ceramic Capacitors 1355697
KYOCERA AVX 1812GC822KAZ2A

KYOCERA AVX 1812GC822KAZ2A

Supplier's Site
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx - 44X1242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx
44X1242
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx 44X1242
CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx - 96Y8748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx
96Y8748
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx 96Y8748
CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF43JR73D822KVCT-ND 478-KGF43JR73D822KVDKR-ND 1355697 44X1242
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details