AVX Corporation MLCCs - Multilayer Ceramic Capacitors 1808GC332KAT2A

Description
KYOCERA AVX 1808GC332KAT1A
Request a Quote Datasheet
Description
KYOCERA AVX 1808GC332KAT1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351454 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351454
MLCCs - Multilayer Ceramic Capacitors 1351454
KYOCERA AVX 1808GC332KAT1A

KYOCERA AVX 1808GC332KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353065
MLCCs - Multilayer Ceramic Capacitors 1353065
KYOCERA AVX 1808GC332KAT2A

KYOCERA AVX 1808GC332KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM42CR73D332KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73D332KYTR-ND
Ceramic Capacitors 478-KGM42CR73D332KYTR-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73D332KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73D332KYDKR-ND
Ceramic Capacitors 478-KGM42CR73D332KYDKR-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73D332KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73D332KYCT-ND
Ceramic Capacitors 478-KGM42CR73D332KYCT-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx - 96Y8709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx
96Y8709
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx 96Y8709
CAP, MLCC, X7R, 3300PF, 2KV, 1808; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 2KV, 1808; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx - 64W1355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx
64W1355
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx 64W1355
CAP, MLCC, X7R, 3300PF, 2KV, 1808; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 2KV, 1808; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351454 478-KGM42CR73D332KYTR-ND 478-KGM42CR73D332KYDKR-ND 96Y8709
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 3300Pf, 2Kv, 1808; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details