Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43AR71H474KV NEW GLOBAL PN 50V 0.47uF A 581-KGM43AR71H474KV Product overview: 18125C474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18125C474KAT2A can be used for catalog matching and distributor lookup.
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
KYOCERA AVX 18125C474KAT2A
KYOCERA AVX 18125C474KAT2A
CAP CER 0.47UF 50V X7R 1812
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1812; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes
CAP CER 0.47UF 50V X7R 1812
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-18125C474KAT2A | 478-KGM43AR71H474KVTR-ND | 478-KGM43AR71H474KVDKR-ND | 1350193 | 18125C474KAT2A | 96M1574 | 07WX6812 | 66-18125C474KAT2A |
| Product Name | SMD 50V 0.47uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx | CAP CER 0.47UF 50V X7R 1812 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |