Kyocera Corporation Capacitor Networks, Arrays W2A4YC103MAT2A

Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC103MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC103MAT2ATR-ND
Capacitor Networks, Arrays 478-W2A4YC103MAT2ATR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC103MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC103MAT2ACT-ND
Capacitor Networks, Arrays 478-W2A4YC103MAT2ACT-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC103MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC103MAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A4YC103MAT2ADKR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4YC103MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC103MAT2A
CAP ARRAY 10000PF 16V X7R 0508

CAP ARRAY 10000PF 16V X7R 0508

Supplier's Site
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
54J9896
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 54J9896
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 75M9222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
75M9222
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 75M9222
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor Networks, Arrays - W2A4YC103MAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A4YC103MAT2A
Capacitor Networks, Arrays W2A4YC103MAT2A
CAP ARRAY 10000PF 16V X7R 0508

CAP ARRAY 10000PF 16V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A4YC103MAT2ATR-ND 478-W2A4YC103MAT2ADKR-ND W2A4YC103MAT2A 54J9896 W2A4YC103MAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers