Kyocera Corporation SMD 10PF 25V Capacitor CTZ3E-10C-W1

Description
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10C-W1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-CTZ3E-10C-W1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10C-W1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-CTZ3E-10C-W1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10PF 25V Capacitor
65-CTZ3E-10C-W1
SMD 10PF 25V Capacitor 65-CTZ3E-10C-W1
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10C-W1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-CTZ3E-10C-W1 can be used for catalog matching and distributor lookup.

CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10C-W1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-CTZ3E-10C-W1 can be used for catalog matching and distributor lookup.

Supplier's Site
Trimmers, Variable Capacitors - CTZ3E-10C-W1 - 867447-CTZ3E-10C-W1 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - CTZ3E-10C-W1
867447-CTZ3E-10C-W1
Trimmers, Variable Capacitors - CTZ3E-10C-W1 867447-CTZ3E-10C-W1
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 867447-CTZ3E-10C-W1 Series: CTZ, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.30.0090

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 867447-CTZ3E-10C-W1
Series: CTZ, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.30.0090

Buy Now Datasheet
Trimmers, Variable Capacitors - CTZ3E-10C-W1 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
CTZ3E-10C-W1
Trimmers, Variable Capacitors CTZ3E-10C-W1
CAP TRIMMER 1.5-10PF 25V SMD

CAP TRIMMER 1.5-10PF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 65-CTZ3E-10C-W1 867447-CTZ3E-10C-W1 CTZ3E-10C-W1
Product Name SMD 10PF 25V Capacitor Trimmers, Variable Capacitors - CTZ3E-10C-W1 Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
WVDC 25 volts
WVAC 25 volts
Packing Method Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers