Kyocera Corporation Ceramic Capacitors - AQ11EM200JA7BE AQ11EM200JA7BE

Description
Manufacturer: AVX Corporation Win Source Part Number: 773771-AQ11EM200JA7B E Series: AQ Packaging: Bulk Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss Package: 0606 (1616 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: M Family Name: AQ11 Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 100A200JT150X; 100A200JW150XT; 100A200JP150XT; 100A200JT150XB; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 773771-AQ11EM200JA7B E Series: AQ Packaging: Bulk Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss Package: 0606 (1616 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: M Family Name: AQ11 Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 100A200JT150X; 100A200JW150XT; 100A200JP150XT; 100A200JT150XB; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ11EM200JA7BE - 773771-AQ11EM200JA7BE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AQ11EM200JA7BE
773771-AQ11EM200JA7BE
Ceramic Capacitors - AQ11EM200JA7BE 773771-AQ11EM200JA7BE
Manufacturer: AVX Corporation Win Source Part Number: 773771-AQ11EM200JA7B E Series: AQ Packaging: Bulk Operating Temperature Range: -55°C ~ 175°C Features: High Q, Low Loss Package: 0606 (1616 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: M Family Name: AQ11 Categories: Capacitors Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Voltage Rating DC: 150V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 100A200JT150X; 100A200JW150XT; 100A200JP150XT; 100A200JT150XB; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: AVX Corporation
Win Source Part Number: 773771-AQ11EM200JA7BE
Series: AQ
Packaging: Bulk
Operating Temperature Range: -55°C ~ 175°C
Features: High Q, Low Loss
Package: 0606 (1616 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: M
Family Name: AQ11
Categories: Capacitors
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Voltage Rating DC: 150V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): 100A200JT150X; 100A200JW150XT; 100A200JP150XT; 100A200JT150XB;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 773771-AQ11EM200JA7BE
Product Name Ceramic Capacitors - AQ11EM200JA7BE
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details