AVX Corporation Ceramic Capacitors 1808HC102KAT2A

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM42CR73U102KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102KYTR-ND
Ceramic Capacitors 478-KGM42CR73U102KYTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U102KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102KYDKR-ND
Ceramic Capacitors 478-KGM42CR73U102KYDKR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U102KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U102KYCT-ND
Ceramic Capacitors 478-KGM42CR73U102KYCT-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351455 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351455
MLCCs - Multilayer Ceramic Capacitors 1351455
SMD MLCC 1808 3000V X7R 1000pF 10%

SMD MLCC 1808 3000V X7R 1000pF 10%

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808, Reel; Capacitance Kyocera Avx - 74T6639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808, Reel; Capacitance Kyocera Avx
74T6639
Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808, Reel; Capacitance Kyocera Avx 74T6639
CAP, MLCC, X7R, 1000PF, 3KV, 1808, REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 3KV, 1808, REEL; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, High Voltage Series, 1000 Pf, 10%, X7R, 3 Kv Rohs Compliant Kyocera Avx - 26M5996 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, High Voltage Series, 1000 Pf, 10%, X7R, 3 Kv Rohs Compliant Kyocera Avx
26M5996
Multilayer Ceramic Capacitor, High Voltage Series, 1000 Pf, 10%, X7R, 3 Kv Rohs Compliant Kyocera Avx 26M5996
Multilayer Ceramic Capacitor, High Voltage Series, 1000 pF, 10%, X7R, 3 kV RoHS Compliant: Yes

Multilayer Ceramic Capacitor, High Voltage Series, 1000 pF, 10%, X7R, 3 kV RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx - 96Y8711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx
96Y8711
Cap, 1000Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx 96Y8711
CAP, 1000PF, 3KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, 1000PF, 3KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM42CR73U102KYTR-ND 478-KGM42CR73U102KYDKR-ND 1351455 74T6639 26M5996
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 1000Pf, 3Kv, 1808, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, High Voltage Series, 1000 Pf, 10%, X7R, 3 Kv Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details