Manufacturer: AVX Corporation
Win Source Part Number: 1245984-SA102A101JAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 100pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): NCMA10NPO101J200TR; NCMA10NPO101J200TRF;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
CERAMIC CAPACITOR 100PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Width:- RoHS Compliant: Yes
CAPACITOR CERAMIC , AXIAL, 100PF, 200V,5%, C0G
CAP CER 100PF 200V C0G/NP0 AXIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1245984-SA102A101JAR | 478-3141-2-ND | 75M2746 | 70195677 | SA102A101JAR |
| Product Name | Ceramic Capacitors - SA102A101JAR | Ceramic Capacitors | Ceramic Capacitor 100Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx | CAPACITOR CERAMIC , AXIAL, 100PF, 200V,5%, C0G | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel |