Kyocera Corporation Capacitors - Ceramic Capacitors 1808CC683KAZ1A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329636-1808CC683KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5959-1,1808CC683 KAZ1A\\2K,478-5959-2 ,1808CC683KAZ1A/2K,4 78-5959-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329636-1808CC683KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5959-1,1808CC683 KAZ1A\\2K,478-5959-2 ,1808CC683KAZ1A/2K,4 78-5959-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329636-1808CC683KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329636-1808CC683KAZ1A
Capacitors - Ceramic Capacitors 1329636-1808CC683KAZ1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329636-1808CC683KAZ 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination, High Voltage Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1808 (4520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5959-1,1808CC683 KAZ1A\\2K,478-5959-2 ,1808CC683KAZ1A/2K,4 78-5959-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329636-1808CC683KAZ1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination, High Voltage
Size / Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Applications: SMPS Filtering, Boardflex Sensitive
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1808 (4520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5959-1,1808CC683KAZ1A\\2K,478-5959-2,1808CC683KAZ1A/2K,478-5959-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.068UF 630V Capacitor
60-1808CC683KAZ1A
0.068UF 630V Capacitor 60-1808CC683KAZ1A
CAP CER 0.068UF 630V X7R 1808 Product overview: 1808CC683KAZ1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC683KAZ1A can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 630V X7R 1808 Product overview: 1808CC683KAZ1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC683KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1808CC683KAZ1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1808CC683KAZ1A
Capacitors - Ceramic Capacitors 1808CC683KAZ1A
CAP CER 0.068UF 630V X7R 1808

CAP CER 0.068UF 630V X7R 1808

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1329636-1808CC683KAZ1A 60-1808CC683KAZ1A 1808CC683KAZ1A
Product Name Capacitors - Ceramic Capacitors 0.068UF 630V Capacitor Capacitors - Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details