0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X5R 0508 (1220 Metric)
Cap Ceramic Array 0.1uF 10V X5R 10% 0508 Pad SMD 4 Capacitor 85°C T/R Product overview: W2A4ZD104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4ZD104KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 0.1UF 10V X5R 0508
CAPACITOR ARRAY, 0.1UF, 10V, X5R, 10%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito
CAPACITOR ARRAY, 0.1UF, 10V, X5R, 10%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito
CAP ARRAY 0.1UF 10V X5R 0508
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2875-2-ND | 478-2875-6-ND | 57-W2A4ZD104KAT2A | W2A4ZD104KAT2A | 96M1075 | W2A4ZD104KAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.1uF 10V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.1Uf, 10V, X5R, 10%, 0508; Capacitance Kyocera Avx | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |