Kyocera Corporation SMD 0.01uF 50V Capacitor W3A45C103MAT2A

Description
Cap Ceramic Array 0.01uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.01uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 50V Capacitor
57-W3A45C103MAT2A
SMD 0.01uF 50V Capacitor 57-W3A45C103MAT2A
Cap Ceramic Array 0.01uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C103MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-5874-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-5874-2-ND
Capacitor Networks, Arrays 478-5874-2-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-5874-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-5874-6-ND
Capacitor Networks, Arrays 478-5874-6-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-5874-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-5874-1-ND
Capacitor Networks, Arrays 478-5874-1-ND
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A45C103MAT2A - 1280116-W3A45C103MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A45C103MAT2A
1280116-W3A45C103MAT2A
Capacitor Networks, Arrays - W3A45C103MAT2A 1280116-W3A45C103MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1280116-W3A45C103MAT 2A Series: IPC Packaging: Reel - TR Package: 0612 (1632 Metric) Mounting: SMD Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: X7R Dielectric Material: Ceramic Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Circuit Type: Isolated Number of Capacitors: 4 Family Name: W3A Categories: Capacitors Manufacturer Homepage: www.avx.com RoHS State: Request Verification Height - Seated (Maximum): 0.053" (1.35mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): VJ06C4Y103MXACW1BC; C1632C103M5RAC3123; CA0612MRX7R9BB103; Introduction Date: June 30, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1280116-W3A45C103MAT2A
Series: IPC
Packaging: Reel - TR
Package: 0612 (1632 Metric)
Mounting: SMD
Capacitance: 10000pF
Tolerance: ±20%
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Circuit Type: Isolated
Number of Capacitors: 4
Family Name: W3A
Categories: Capacitors
Manufacturer Homepage: www.avx.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.053" (1.35mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): VJ06C4Y103MXACW1BC; C1632C103M5RAC3123; CA0612MRX7R9BB103;
Introduction Date: June 30, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C103MAT2A
Capacitors - Capacitor Networks, Arrays W3A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site
Capacitor Networks, Arrays - W3A45C103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103MAT2A
Capacitor Networks, Arrays W3A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Networks, Arrays - W3A45C103MAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C103MAT2A
Capacitor Networks, Arrays W3A45C103MAT2A
CAP ARRAY 10000PF 50V X7R 0612

CAP ARRAY 10000PF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0165 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0165
Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0165
CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 50V, X7R, 20%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx - 26M4985 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx
26M4985
Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx 26M4985
Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A45C103MAT2A 478-5874-2-ND 478-5874-6-ND 1280116-W3A45C103MAT2A W3A45C103MAT2A W3A45C103MAT2A W3A45C103MAT2A 55J0165 26M4985
Product Name SMD 0.01uF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A45C103MAT2A Capacitors - Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx Capacitor Array, 0.01 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers