Cap Ceramic 0.01uF 100V C0G 5% Radial 5.08mm 125°C Bulk Product overview: SR301A103JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301A103JAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095898-SR301A103JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
Alternative Parts (Cross-Reference): C330C103F5G5TA; SR305A103JAR; C330C103J1G5TA; C440C103J1G5TA; C330C103J1G5TA7303; SR305A103KARTR2SR301
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4867
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 10000PF 100V NP0 RADIAL
CERAMIC CAPACITOR 0.01UF 100V, C0G, 5%, RADIAL; Capacitance:10000pF;
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR301A103JAR | 1095898-SR301A103JAR | 478-4867-ND | 70195751 | SR301A103JAR | 56K3808 | 98K1074 |
| Product Name | 0.01uF 100V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | CAPACITOR CERAMIC , RADIAL .01UF, 100V,5%, C0G | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |