AVX Corporation Ceramic Capacitors 1812GC822KAT2A

Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43JR73D822KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73D822KVTR-ND
Ceramic Capacitors 478-KGM43JR73D822KVTR-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73D822KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73D822KVDKR-ND
Ceramic Capacitors 478-KGM43JR73D822KVDKR-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR73D822KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR73D822KVCT-ND
Ceramic Capacitors 478-KGM43JR73D822KVCT-ND
8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

8200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1355693 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1355693
MLCCs - Multilayer Ceramic Capacitors 1355693
KYOCERA AVX 1812GC822KAT1A

KYOCERA AVX 1812GC822KAT1A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1350209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1350209
MLCCs - Multilayer Ceramic Capacitors 1350209
KYOCERA AVX 1812GC822KAT1A

KYOCERA AVX 1812GC822KAT1A

Supplier's Site
Ceramic Capacitors - 1812GC822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812GC822KAT2A
Ceramic Capacitors 1812GC822KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx - 96Y8747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx
96Y8747
Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx 96Y8747
CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 8200PF, 2KV, 1812; Capacitance:8200pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 8200Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx - 13AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
13AC4597
Cap, 8200Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx 13AC4597
CAP, 8200PF, 2 KV, 10%, X7R, 1812, REEL; Capacitance:8200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 8200PF, 2 KV, 10%, X7R, 1812, REEL; Capacitance:8200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43JR73D822KVTR-ND 478-KGM43JR73D822KVDKR-ND 1355693 1812GC822KAT2A 96Y8747 13AC4597
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 8200Pf, 2Kv, 1812; Capacitance Kyocera Avx Cap, 8200Pf, 2 Kv, 10%, X7R, 1812, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers