AVX Corporation Ceramic Capacitors AR215F102K4R

Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4492-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4492-ND
Ceramic Capacitors 478-4492-ND
1000pF ±10% 50V Ceramic Capacitor X8R Radial

1000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 50V Capacitor
60-AR215F102K4R
Automotive 0.001uF 50V Capacitor 60-AR215F102K4R
Cap Ceramic 0.001uF 50V X8R 10% Radial 5.08mm 150°C Automotive AEC-Q200 Bulk Product overview: AR215F102K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215F102K4R can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V X8R 10% Radial 5.08mm 150°C Automotive AEC-Q200 Bulk Product overview: AR215F102K4R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AR215F102K4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1045921-AR215F102K4R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1045921-AR215F102K4R
Capacitors - Ceramic Capacitors 1045921-AR215F102K4R
Win Source Part Number: 1045921-AR215F102K4R Category: Capacitors>Ceramic Capacitors Series: SkyCap® AR Package: Bulk Applications: Automotive Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X8R Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Alternative Parts (Cross-Reference): C410C102K5H5TAAUTO; AR205F102K4R*; AR205F102K4RTR1; C0603C102K5HACTU; C0402C102K5HACTU; 06035F102K4T2A; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4492 Base Product Number: AR215F

Win Source Part Number: 1045921-AR215F102K4R
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® AR
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X8R
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Alternative Parts (Cross-Reference): C410C102K5H5TAAUTO; AR205F102K4R*; AR205F102K4RTR1; C0603C102K5HACTU; C0402C102K5HACTU; 06035F102K4T2A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4492
Base Product Number: AR215F

Buy Now Datasheet
Capacitors - Ceramic Capacitors - AR215F102K4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
AR215F102K4R
Capacitors - Ceramic Capacitors AR215F102K4R
CAP CER 1000PF 50V X8R RADIAL

CAP CER 1000PF 50V X8R RADIAL

Supplier's Site
Ceramic Capacitor 1000Pf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx - 65M7624 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx
65M7624
Ceramic Capacitor 1000Pf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx 65M7624
CERAMIC CAPACITOR 1000PF, 50V, X8R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8R; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X8R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8R; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4492-ND 60-AR215F102K4R 1045921-AR215F102K4R AR215F102K4R 65M7624
Product Name Ceramic Capacitors Automotive 0.001uF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X8R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details