Kyocera Corporation Ceramic Capacitors MD015E104MAB

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4870-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4870-ND
Ceramic Capacitors 478-4870-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

0.1µF ±20% 50V Ceramic Capacitor Z5U 2-DIP

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V DIP Capacitor
60-MD015E104MAB
0.1uF 50V DIP Capacitor 60-MD015E104MAB
Cap Ceramic 0.1uF 50V Z5U 20% Radial DIP 2 Pin DIP 8.26mm 85°C Slide Product overview: MD015E104MAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015E104MAB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V Z5U 20% Radial DIP 2 Pin DIP 8.26mm 85°C Slide Product overview: MD015E104MAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MD015E104MAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-20%;Z5U;0.098In.T;0.26In.L;0 - 70195629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-20%;Z5U;0.098In.T;0.26In.L;0
70195629
Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-20%;Z5U;0.098In.T;0.26In.L;0 70195629
Ceramic Dipguard — 2 Pin

Ceramic Dipguard — 2 Pin

Supplier's Site
Ceramic Capacitors - MD015E104MAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD015E104MAB
Ceramic Capacitors MD015E104MAB
CAP CER 0.1UF 50V Z5U 2-DIP

CAP CER 0.1UF 50V Z5U 2-DIP

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx - 01H7394 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx
01H7394
Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx 01H7394
CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

CERAMIC CAPACITOR, 0.1UF, 50V, Z5U, 20%, DIP; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:0.325mm; Capacitor Case / Package:DIP RoHS Compliant: No

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 97H7758 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
97H7758
Multilayer Ceramic Capacitor, Dipguard Md Series, 0.1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 97H7758
Multilayer Ceramic Capacitor, DIPGuard MD Series, 0.1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, DIPGuard MD Series, 0.1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4870-ND 60-MD015E104MAB 70195629 MD015E104MAB 01H7394 97H7758
Product Name Ceramic Capacitors 0.1uF 50V DIP Capacitor Capacitor, Ceramic;100000pF;Molded;Radial;50WVDC;+/-20%;Z5U;0.098In.T;0.26In.L;0 Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, Z5U, 20%, Dip; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Dipguard Md Series, 0.1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details