Kyocera Corporation Ceramic Capacitors LD055A100KAB2A

Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD055A100KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD055A100KAB2A-ND
Ceramic Capacitors LD055A100KAB2A-ND
10pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD055A100KAB2A - 772227-LD055A100KAB2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - LD055A100KAB2A
772227-LD055A100KAB2A
Ceramic Capacitors - LD055A100KAB2A 772227-LD055A100KAB2A
Manufacturer: AVX Corporation Win Source Part Number: 772227-LD055A100KAB2 A Series: LD Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: LD05 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 0805A0500100KFT; 0805A0500100KCT; C0805T100K5GALTU; C0805T100K5GAL; Introduction Date: September 21, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 772227-LD055A100KAB2A
Series: LD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: LD05
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 0805A0500100KFT; 0805A0500100KCT; C0805T100K5GALTU; C0805T100K5GAL;
Introduction Date: September 21, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number LD055A100KAB2A-ND 772227-LD055A100KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors - LD055A100KAB2A
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details