Kyocera Corporation Ceramic Capacitors - 18121C225MAT2A 18121C225MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760660-18121C225MAT2 A Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1812C225M1RAC; C1812C225M1RACTM; C1812X7R101-225MNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760660-18121C225MAT2 A Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1812C225M1RAC; C1812C225M1RACTM; C1812X7R101-225MNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18121C225MAT2A - 760660-18121C225MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18121C225MAT2A
760660-18121C225MAT2A
Ceramic Capacitors - 18121C225MAT2A 760660-18121C225MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760660-18121C225MAT2 A Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 100V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1812C225M1RAC; C1812C225M1RACTM; C1812X7R101-225MNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760660-18121C225MAT2A
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1812C225M1RAC; C1812C225M1RACTM; C1812X7R101-225MNE;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100V 2.2uF Capacitor
60-18121C225MAT2A
SMD 100V 2.2uF Capacitor 60-18121C225MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225MV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225MV Product overview: 18121C225MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43JR72A225MV NEW GLOBAL PN 100V 2.2uF A 581-KGM43JR72A225MV Product overview: 18121C225MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C225MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM43JR72A225MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225MVTR-ND
Ceramic Capacitors 478-KGM43JR72A225MVTR-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72A225MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225MVCT-ND
Ceramic Capacitors 478-KGM43JR72A225MVCT-ND
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43JR72A225MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43JR72A225MVDKR-ND
Ceramic Capacitors 478-KGM43JR72A225MVDKR-ND
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Kyocera Avx - 66M5229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Kyocera Avx
66M5229
Capacitor Ceramic 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Kyocera Avx 66M5229
CAPACITOR CERAMIC 2.2UF, 100V, X7R, 20%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 100V, X7R, 20%, 1812; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
CAP CER 2.2UF 100V X7R 1812 - 66-18121C225MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 100V X7R 1812
66-18121C225MAT2A
CAP CER 2.2UF 100V X7R 1812 66-18121C225MAT2A
CAP CER 2.2UF 100V X7R 1812

CAP CER 2.2UF 100V X7R 1812

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760660-18121C225MAT2A 60-18121C225MAT2A 478-KGM43JR72A225MVTR-ND 478-KGM43JR72A225MVDKR-ND 66M5229 66-18121C225MAT2A
Product Name Ceramic Capacitors - 18121C225MAT2A SMD 100V 2.2uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2.2Uf, 100V, X7R, 20%, 1812; Capacitance Kyocera Avx CAP CER 2.2UF 100V X7R 1812
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers