Kyocera Corporation Capacitors - Ceramic Capacitors 1825GA102KAT1A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329682-1825GA102KAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1825 (4564 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12890-6,1825GA10 2KAT1A-ND,478-12890- 1,478-12890-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329682-1825GA102KAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1825 (4564 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12890-6,1825GA10 2KAT1A-ND,478-12890- 1,478-12890-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329682-1825GA102KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329682-1825GA102KAT1A
Capacitors - Ceramic Capacitors 1329682-1825GA102KAT1A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329682-1825GA102KAT 1A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) Applications: General Purpose Standard Package: 500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.087" (2.20mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1825 (4564 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12890-6,1825GA10 2KAT1A-ND,478-12890- 1,478-12890-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329682-1825GA102KAT1A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Applications: General Purpose
Standard Package: 500
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.087" (2.20mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1825 (4564 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12890-6,1825GA102KAT1A-ND,478-12890-1,478-12890-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-1825GA102KAT1A
SMD 0.001uF 2000V Capacitor 60-1825GA102KAT1A
Cap Ceramic 0.001uF 2000V C0G 10% Pad SMD 1825 125°C T/R Product overview: 1825GA102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825GA102KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V C0G 10% Pad SMD 1825 125°C T/R Product overview: 1825GA102KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825GA102KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-12890-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12890-1-ND
Ceramic Capacitors 478-12890-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12890-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12890-6-ND
Ceramic Capacitors 478-12890-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12890-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12890-2-ND
Ceramic Capacitors 478-12890-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825GA102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825GA102KAT1A
Ceramic Capacitors 1825GA102KAT1A
CAP CER 1000PF 2KV C0G/NP0 1825

CAP CER 1000PF 2KV C0G/NP0 1825

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 37J0061 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx
37J0061
Ceramic Capacitor 1000Pf 2000V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx 37J0061
CERAMIC CAPACITOR 1000PF 2000V, C0G, 10%, 1825, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, C0G, 10%, 1825, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 1825GA102KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1825GA102KAT1A
Capacitors - Ceramic Capacitors 1825GA102KAT1A
CAP CER 1000PF 2KV C0G/NP0 1825

CAP CER 1000PF 2KV C0G/NP0 1825

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329682-1825GA102KAT1A 60-1825GA102KAT1A 478-12890-1-ND 478-12890-6-ND 1825GA102KAT1A 37J0061 1825GA102KAT1A
Product Name Capacitors - Ceramic Capacitors SMD 0.001uF 2000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 2000V, C0G, 10%, 1825, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details