AVX Corporation Ceramic Capacitors CK05BX102K

Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX102K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX102K-ND
Ceramic Capacitors 478-CK05BX102K-ND
1000pF ±10% 200V Ceramic Capacitor BX Radial

1000pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitor - 16065254 - Radwell International
Willingboro, NJ, United States
Capacitor
16065254
Capacitor 16065254
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; PRODUCT RANGE:CK05 SERIES; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:10%; DIELECTRIC CHARACTERISTIC:. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; PRODUCT RANGE:CK05 SERIES; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:10%; DIELECTRIC CHARACTERISTIC:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor, Ceramic;1000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.1 - 70195877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;1000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.1
70195877
Capacitor, Ceramic;1000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.1 70195877
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Ceramic Capacitors - CK05BX102K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX102K
Ceramic Capacitors CK05BX102K
CAP CER 1000PF 200V BX RADIAL

CAP CER 1000PF 200V BX RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5974 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5974
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5974
CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 1000PF, 200V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 1000 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6428 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 1000 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6428
Multilayer Ceramic Capacitor, Ck05 Series, 1000 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6428
Multilayer Ceramic Capacitor, CK05 Series, 1000 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 1000 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK05BX102K-ND 16065254 70195877 CK05BX102K 19C5974 07WX6428
Product Name Ceramic Capacitors Capacitor Capacitor, Ceramic;1000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.1 Ceramic Capacitors Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck05 Series, 1000 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details