KYOCERA AVX Components Corporation Capacitors - Ceramic Capacitors SL201A681JAB

Description
Win Source Part Number: 970756-SL201A681JAB Category: Capacitors>Ceramic Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-SL201A681JAB
Request a Quote Datasheet
Description
Win Source Part Number: 970756-SL201A681JAB Category: Capacitors>Ceramic Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-SL201A681JAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 970756-SL201A681JAB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
970756-SL201A681JAB
Capacitors - Ceramic Capacitors 970756-SL201A681JAB
Win Source Part Number: 970756-SL201A681JAB Category: Capacitors>Ceramic Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-SL201A681JAB

Win Source Part Number: 970756-SL201A681JAB
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SL201A681JAB

Buy Now
Singapore, Singapore
680pF 100V Capacitor
60-SL201A681JAB
680pF 100V Capacitor 60-SL201A681JAB
Cap Ceramic 680pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SL201A681JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SL201A681JAB can be used for catalog matching and distributor lookup.

Cap Ceramic 680pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SL201A681JAB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SL201A681JAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 09R5223 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
09R5223
Skycaps / Bulk Rohs Compliant Kyocera Avx 09R5223
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 970756-SL201A681JAB 60-SL201A681JAB 09R5223
Product Name Capacitors - Ceramic Capacitors 680pF 100V Capacitor Skycaps / Bulk Rohs Compliant Kyocera Avx
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details