Kyocera Corporation Capacitor Networks, Arrays W3A45C471KAT2A

Description
470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-11661-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11661-2-ND
Capacitor Networks, Arrays 478-11661-2-ND
470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11661-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11661-1-ND
Capacitor Networks, Arrays 478-11661-1-ND
470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-11661-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-11661-6-ND
Capacitor Networks, Arrays 478-11661-6-ND
470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

470pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 50V Capacitor
57-W3A45C471KAT2A
SMD 470pF 50V Capacitor 57-W3A45C471KAT2A
Cap Ceramic Array 470pF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C471KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C471KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 470pF 50V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45C471KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C471KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A45C471KAT2A
Capacitors - Capacitor Networks, Arrays W3A45C471KAT2A
CAP ARRAY 470PF 50V X7R 0612

CAP ARRAY 470PF 50V X7R 0612

Supplier's Site
Capacitor Array, 470Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0175 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0175
Capacitor Array, 470Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0175
CAPACITOR ARRAY, 470PF, 50V, X7R, 10%, 0612; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 50V, X7R, 10%, 0612; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitor Networks, Arrays - W3A45C471KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A45C471KAT2A
Capacitor Networks, Arrays W3A45C471KAT2A
CAP ARRAY 470PF 50V X7R 0612

CAP ARRAY 470PF 50V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11661-2-ND 478-11661-6-ND 57-W3A45C471KAT2A W3A45C471KAT2A 55J0175 W3A45C471KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 470pF 50V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Array, 470Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details