Kyocera Corporation Ceramic Capacitors SA105E103MAR

Description
10000pF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3155-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3155-1-ND
Ceramic Capacitors 478-3155-1-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Axial

10000pF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3155-2-ND
Ceramic Capacitors 478-3155-2-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Axial

10000pF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-SA105E103MAR
10000PF 50V Capacitor 60-SA105E103MAR
CAP CER 10000PF 50V Z5U AXIAL Product overview: SA105E103MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105E103MAR can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V Z5U AXIAL Product overview: SA105E103MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA105E103MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA105E103MAR - 793792-SA105E103MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA105E103MAR
793792-SA105E103MAR
Ceramic Capacitors - SA105E103MAR 793792-SA105E103MAR
Manufacturer: AVX Corporation Win Source Part Number: 793792-SA105E103MAR Series: SpinGuard SA Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: 10°C ~ 85°C Package: Axial Applications: General Capacitance: 10000pF Tolerance: ±20% Temperature Coefficient: Z5U Family Name: SA Categories: Capacitors Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): C410C103M5U5TATU; C410C103M5U5CA; C410C103M5U5TA; C410C103M5U5CA7200; Introduction Date: December 31, 2004 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 793792-SA105E103MAR
Series: SpinGuard SA
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 10°C ~ 85°C
Package: Axial
Applications: General
Capacitance: 10000pF
Tolerance: ±20%
Temperature Coefficient: Z5U
Family Name: SA
Categories: Capacitors
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): C410C103M5U5TATU; C410C103M5U5CA; C410C103M5U5TA; C410C103M5U5CA7200;
Introduction Date: December 31, 2004
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U - 70195680 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U
70195680
CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U 70195680
CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U

CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U

Supplier's Site
CAP CER 10000PF 50V Z5U AXIAL - 66-SA105E103MAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V Z5U AXIAL
66-SA105E103MAR
CAP CER 10000PF 50V Z5U AXIAL 66-SA105E103MAR
CAP CER 10000PF 50V Z5U AXIAL

CAP CER 10000PF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 75M2750 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx
75M2750
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx 75M2750
CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA SeriesRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx - 36K5729 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx
36K5729
Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx 36K5729
CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Length:4.32mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Length:4.32mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA105E103MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105E103MAR
Ceramic Capacitors SA105E103MAR
CAP CER 10000PF 50V Z5U AXIAL

CAP CER 10000PF 50V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3155-1-ND 60-SA105E103MAR 793792-SA105E103MAR 70195680 66-SA105E103MAR 75M2750 36K5729 SA105E103MAR
Product Name Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors - SA105E103MAR CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 20%, Z5U CAP CER 10000PF 50V Z5U AXIAL Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 50V, Z5U, 20%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 C (50 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details