Kyocera Corporation Capacitors - Ceramic Capacitors KGM15ACG1C101GT

Description
Win Source Part Number: 1380400-KGM15ACG1C10 1GT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 pcs Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380400-KGM15ACG1C10 1GT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 pcs Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1380400-KGM15ACG1C101GT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1380400-KGM15ACG1C101GT
Capacitors - Ceramic Capacitors 1380400-KGM15ACG1C101GT
Win Source Part Number: 1380400-KGM15ACG1C10 1GT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 pcs Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380400-KGM15ACG1C101GT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000 pcs
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 100pF 16V Capacitor
60-KGM15ACG1C101GT
SMD 100pF 16V Capacitor 60-KGM15ACG1C101GT
Cap Ceramic 100pF 16V C0G 2% Pad SMD 0603 125°C T/R Product overview: KGM15ACG1C101GT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KGM15ACG1C101GT can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 16V C0G 2% Pad SMD 0603 125°C T/R Product overview: KGM15ACG1C101GT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KGM15ACG1C101GT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15ACG1C101GTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15ACG1C101GTTR-ND
Ceramic Capacitors 478-KGM15ACG1C101GTTR-ND
100pF ±2% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±2% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1380400-KGM15ACG1C101GT 60-KGM15ACG1C101GT 478-KGM15ACG1C101GTTR-ND
Product Name Capacitors - Ceramic Capacitors SMD 100pF 16V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details