AVX Corporation Ceramic Capacitors 1812CC104KAT2A

Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM43FR72J104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J104KVTR-ND
Ceramic Capacitors 478-KGM43FR72J104KVTR-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72J104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J104KVDKR-ND
Ceramic Capacitors 478-KGM43FR72J104KVDKR-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72J104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72J104KVCT-ND
Ceramic Capacitors 478-KGM43FR72J104KVCT-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 630V 0.1uF Capacitor
60-1812CC104KAT2A
SMD 630V 0.1uF Capacitor 60-1812CC104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72J104KV NEW GLOBAL PN 630V 0.1uF A 581-KGM43FR72J104KV Product overview: 1812CC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72J104KV NEW GLOBAL PN 630V 0.1uF A 581-KGM43FR72J104KV Product overview: 1812CC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1002027-1812CC104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1002027-1812CC104KAT2A
Capacitors - Ceramic Capacitors 1002027-1812CC104KAT2A
Win Source Part Number: 1002027-1812CC104KAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10708-6,478-1070 8-1,478-10708-2

Win Source Part Number: 1002027-1812CC104KAT2A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10708-6,478-10708-1,478-10708-2

Buy Now Datasheet
Ceramic Capacitors - 1812CC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC104KAT2A
Ceramic Capacitors 1812CC104KAT2A
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812; Capacitance Kyocera Avx - 96Y8734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812; Capacitance Kyocera Avx
96Y8734
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812; Capacitance Kyocera Avx 96Y8734
CAP, MLCC, X7R, 0.1UF, 600V, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 600V, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812, Reel; Capacitance Kyocera Avx - 64W1493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812, Reel; Capacitance Kyocera Avx
64W1493
Cap, Mlcc, X7R, 0.1Uf, 600V, 1812, Reel; Capacitance Kyocera Avx 64W1493
CAP, MLCC, X7R, 0.1UF, 600V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 600V, 1812, REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 630V, 10%, X7R, 1812; Capacitance Kyocera Avx - 23M8366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 630V, 10%, X7R, 1812; Capacitance Kyocera Avx
23M8366
Cap, 0.1Μf, 630V, 10%, X7R, 1812; Capacitance Kyocera Avx 23M8366
CAP, 0.1µF, 630V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.1µF, 630V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:630V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM43FR72J104KVTR-ND 478-KGM43FR72J104KVDKR-ND 60-1812CC104KAT2A 1002027-1812CC104KAT2A 1812CC104KAT2A 96Y8734 23M8366
Product Name Ceramic Capacitors Ceramic Capacitors SMD 630V 0.1uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 600V, 1812; Capacitance Kyocera Avx Cap, 0.1Μf, 630V, 10%, X7R, 1812; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details