AVX Corporation Ceramic Capacitors CK05BX471K

Description
470pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX471K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX471K-ND
Ceramic Capacitors 478-CK05BX471K-ND
470pF ±10% 200V Ceramic Capacitor BX Radial

470pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Singapore, Singapore
470pF 200V Capacitor
60-CK05BX471K
470pF 200V Capacitor 60-CK05BX471K
Cap Ceramic 470pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX471K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX471K can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 200V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX471K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic;470pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 - 70195875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;470pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19
70195875
Capacitor, Ceramic;470pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 70195875
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 470 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6432 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 470 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6432
Multilayer Ceramic Capacitor, Ck05 Series, 470 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6432
Multilayer Ceramic Capacitor, CK05 Series, 470 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 470 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK05BX471K-ND 60-CK05BX471K 70195875 07WX6432
Product Name Ceramic Capacitors 470pF 200V Capacitor Capacitor, Ceramic;470pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 Multilayer Ceramic Capacitor, Ck05 Series, 470 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details