10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:QM Series; Product Length:2.01mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:QM Series RoHS Compliant: Yes
The QM series has been designed to significantly reduce noise characterstics while providing high capacitance values and a low voltage coefficient, making it ideal for mobile phone, hard disk drive, and LCD panel driver circuit application. QM series is based on X5R temperature characteristics with temperture variation of capacitance within +15% from –55°C to +85°C. This capacitance change is non-linear. Capacitance for X5R will also vary under applied voltage and frequency.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6238-2-ND | 20T0208 | 70001563 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 10Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx | CAPACITOR; CERAMIC; CAP 10UF; TOL+-10%;SMD ; VOL-RTG 16V |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |