Kyocera Corporation Capacitor Networks, Arrays W2A41A220KAT2A

Description
22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet
Description
22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2888-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2888-2-ND
Capacitor Networks, Arrays 478-2888-2-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2888-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2888-6-ND
Capacitor Networks, Arrays 478-2888-6-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2888-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2888-1-ND
Capacitor Networks, Arrays 478-2888-1-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22pF 100V Capacitor
57-W2A41A220KAT2A
SMD 22pF 100V Capacitor 57-W2A41A220KAT2A
Cap Ceramic Array 22pF 100V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41A220KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41A220KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 22pF 100V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41A220KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41A220KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - W2A41A220KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A41A220KAT2A
Capacitor Networks, Arrays W2A41A220KAT2A
CAP ARRAY 22PF 100V NP0 0508

CAP ARRAY 22PF 100V NP0 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41A220KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A41A220KAT2A
Capacitors - Capacitor Networks, Arrays W2A41A220KAT2A
CAP ARRAY 22PF 100V NP0 0508

CAP ARRAY 22PF 100V NP0 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2888-2-ND 478-2888-6-ND 57-W2A41A220KAT2A W2A41A220KAT2A W2A41A220KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 22pF 100V Capacitor Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details