Kyocera Corporation Ceramic Capacitors 18255C105MAT2A

Description
1µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H105MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H105MVTR-ND
Ceramic Capacitors 478-KGM44CR71H105MVTR-ND
1µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

1µF ±20% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-18255C105MAT2A
SMD 50V 1uF Capacitor 60-18255C105MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGM44CR71H105MV Product overview: 18255C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C105MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM44CR71H105MV NEW GLOBAL PN 50V 1uF X7 A 581-KGM44CR71H105MV Product overview: 18255C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18255C105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1UF 50V X7R 1825 - 66-18255C105MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 1825
66-18255C105MAT2A
CAP CER 1UF 50V X7R 1825 66-18255C105MAT2A
CAP CER 1UF 50V X7R 1825

CAP CER 1UF 50V X7R 1825

Supplier's Site
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1825, Full Reel; Capacitance Kyocera Avx - 30H1340 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1825, Full Reel; Capacitance Kyocera Avx
30H1340
Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1825, Full Reel; Capacitance Kyocera Avx 30H1340
CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 1825, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 20%, 1825, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 18255C105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18255C105MAT2A
Ceramic Capacitors 18255C105MAT2A
CAP CER 1UF 50V X7R 1825

CAP CER 1UF 50V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR71H105MVTR-ND 60-18255C105MAT2A 66-18255C105MAT2A 30H1340 18255C105MAT2A
Product Name Ceramic Capacitors SMD 50V 1uF Capacitor CAP CER 1UF 50V X7R 1825 Capacitor Ceramic, 1Uf, 50V, X7R, 20%, 1825, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details