Kyocera Corporation Automotive SMD 10uF 50V Capacitor KAF32LR71H106KU

Description
Cap Ceramic 10uF 50V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: KAF32LR71H106KU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KAF32LR71H106KU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 10uF 50V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: KAF32LR71H106KU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KAF32LR71H106KU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 10uF 50V Capacitor
60-KAF32LR71H106KU
Automotive SMD 10uF 50V Capacitor 60-KAF32LR71H106KU
Cap Ceramic 10uF 50V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: KAF32LR71H106KU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KAF32LR71H106KU can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 50V X7R 10% Pad SMD 1210 FlexiTerm 125°C T/R Automotive AEC-Q200 Product overview: KAF32LR71H106KU from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KAF32LR71H106KU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1380508-KAF32LR71H106KU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1380508-KAF32LR71H106KU
Capacitors - Ceramic Capacitors 1380508-KAF32LR71H106KU
Win Source Part Number: 1380508-KAF32LR71H10 6KU Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.79mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380508-KAF32LR71H106KU
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000 pcs
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.79mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - KAF32LR71H106KU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KAF32LR71H106KU
Ceramic Capacitors KAF32LR71H106KU
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-KAF32LR71H106KU 1380508-KAF32LR71H106KU KAF32LR71H106KU
Product Name Automotive SMD 10uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details