2200pF ±10% 100V Ceramic Capacitor X7R Radial
Cap Ceramic 0.0022uF 100V X7R 10% Radial 2.54mm 125°C Bag Product overview: SR151C222KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151C222KAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306803-SR151C222KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-3174
Radial Capacitor 100V X7R 2200pF 10%
Radial Capacitor 100V X7R 2200pF 10%
Multilayer Ceramic Capacitor, SkyCap SR Series, 2200 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 2200PF 100V X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3174-ND | 60-SR151C222KAR | 1306803-SR151C222KAR | 1441882 | 98K1011 | SR151C222KAR |
| Product Name | Ceramic Capacitors | 0.0022uF 100V Capacitor | Capacitors - Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Multilayer Ceramic Capacitor, Skycap Sr Series, 2200 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |