AVX Corporation MLCCs - Multilayer Ceramic Capacitors CK06BX223K

Description
KYOCERA AVX CK06BX223K
Request a Quote Datasheet
Description
KYOCERA AVX CK06BX223K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6994951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6994951
MLCCs - Multilayer Ceramic Capacitors 6994951
KYOCERA AVX CK06BX223K

KYOCERA AVX CK06BX223K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726460
MLCCs - Multilayer Ceramic Capacitors 1726460
KYOCERA AVX CK06BX223K

KYOCERA AVX CK06BX223K

Supplier's Site
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5982 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5982
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5982
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, RADIAL; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck06 Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6436 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck06 Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6436
Multilayer Ceramic Capacitor, Ck06 Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6436
Multilayer Ceramic Capacitor, CK06 Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK06 Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6994951 19C5982 07WX6436
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck06 Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Lead Style Axial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details