Cap Ceramic 0.039uF 600V/630V X7R 10% Pad SMD 1808 125°C T/R Product overview: 1808CC393KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.039uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.039uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808CC393KAT1A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1035007-1808CC393KAT
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Capacitance: 0.039 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Alternative Parts (Cross-Reference): 1812AC393KAT1A; C0603C393K5RACTU; 08055C393KAT2A; C1206C393K5RACTU; 06035C393KAT2A; C0805C393K5RACTU1808
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2972-1,1808CC393
0.039µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
0.039µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
0.039µF ±10% 630V Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 0.039UF 630V X7R 1808
CAPACITOR CERAMIC 0.039UF 630V, X7R, 10%, 1808, FULL REEL; Capacitance:39000pF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1808CC393KAT1A | 1035007-1808CC393KAT1A | 478-2972-2-ND | 478-2972-6-ND | 1808CC393KAT1A | 56J1486 |
| Product Name | SMD 0.039uF 600V 630V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.039Uf 630V, X7R, 10%, 1808, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts | 630 volts | 630 volts |