CAP CER 51PF 150V 0605 / Cap Ceramic 51pF 150V C0G 5% Pad SMD 125°C Low ESR Automotive T/R Product overview: SQCAEA510JATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 51PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEA510JATME can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 773633-SQCAEA510JATM
Series: SQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss
Package: 0605 (1613 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 51pF
Tolerance: ±5%
Temperature Coefficient: A
Family Name: SQ
Categories: Capacitors
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Voltage Rating DC: 150V
Thickness (Maximum): 0.022" (0.57mm)
Alternative Parts (Cross-Reference): 700A510JT150XT; 700A510JW150XT; 700A510JW150XB; 700A510JP150XT;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
CAP CER 51PF 150V 0505
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCAEA510JATME | 773633-SQCAEA510JATME | 66-SQCAEA510JATME |
| Product Name | Automotive SMD 51PF 150V Capacitor | Ceramic Capacitors - SQCAEA510JATME | CAP CER 51PF 150V 0505 |
| Configuration / Form Factor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF | 5.10E-5 microF |
| WVDC | 150 volts | 150 volts | 150 volts |
| WVAC | 150 to ? volts |