The 1305955-SR215C223KAR
Radial Capacitor 50V X7R 0.022uF 10%
Radial Capacitor 50V X7R 0.022uF 10%
Win Source Part Number: 1305955-SR215C223KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6009
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Cap Ceramic 0.022uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR215C223KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C223KAR can be used for catalog matching and distributor lookup.
CAP, MLCC, X7R, 0.022UF, 50V, RADIAL; Capacitance:22000pF;
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1441902 | 1305955-SR215C223KAR | 478-6009-ND | 60-SR215C223KAR | 98K1058 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.022uF 50V Capacitor | Cap, Mlcc, X7R, 0.022Uf, 50V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Multilayer | ||||
| Applications | Automotive | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition |