Kyocera Corporation Ceramic Capacitors LD101C105MAB2A

Description
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101C105MAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101C105MAB2A-ND
Ceramic Capacitors LD101C105MAB2A-ND
1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 120Pf, 100V, X7R, 5%, 1210; Capacitance Kyocera Avx - 65M1322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf, 100V, X7R, 5%, 1210; Capacitance Kyocera Avx
65M1322
Ceramic Capacitor 120Pf, 100V, X7R, 5%, 1210; Capacitance Kyocera Avx 65M1322
CERAMIC CAPACITOR 120PF, 100V, X7R, 5%, 1210; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

CERAMIC CAPACITOR 120PF, 100V, X7R, 5%, 1210; Capacitance:120pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

Supplier's Site
CAP CER 1UF 100V X7R 1210 - 66-LD101C105MAB2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 100V X7R 1210
66-LD101C105MAB2A
CAP CER 1UF 100V X7R 1210 66-LD101C105MAB2A
CAP CER 1UF 100V X7R 1210

CAP CER 1UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD101C105MAB2A-ND 65M1322 66-LD101C105MAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 120Pf, 100V, X7R, 5%, 1210; Capacitance Kyocera Avx CAP CER 1UF 100V X7R 1210
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1.20E-4 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details