AVX Corporation Ceramic Capacitors - CM21Y5V105Z25AT CM21Y5V105Z25AT

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961397-CM21Y5V105Z25 AT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Dielectric Material: Ceramic Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961397-CM21Y5V105Z25 AT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Dielectric Material: Ceramic Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM21Y5V105Z25AT - 961397-CM21Y5V105Z25AT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM21Y5V105Z25AT
961397-CM21Y5V105Z25AT
Ceramic Capacitors - CM21Y5V105Z25AT 961397-CM21Y5V105Z25AT
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961397-CM21Y5V105Z25 AT Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 80 % Dielectric Material: Ceramic Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961397-CM21Y5V105Z25AT
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 80 %
Dielectric Material: Ceramic
Number of Pins: 2
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 961397-CM21Y5V105Z25AT
Product Name Ceramic Capacitors - CM21Y5V105Z25AT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers